EN
  • EN
  • DE
  • IT

MCR08BT1,115

Part No MCR08BT1,115
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 200V 800MA SC73  /  SCR 200 V 800 mA Sensitive Gate Surface Mount SC-73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr WeEn Semiconductors
Package Tape & Reel
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 9A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SC-73
Base Product Number MCR08
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 934056931115,MCR08BT1 T/R-ND,568-11221-1-ND,1740-1191-6,568-11221-2-ND,1740-1191-2,1740-1191-1,MCR08BT1 T/R,568-11221-2,MCR08BT1,115-ND,568-11221-6,568-11221-1,568-11221-6-ND
Standard Package 1,000
Win Source Part Number 1078269-MCR08BT1,115
Ultra Librarian 3D Model Ultra Librarian MCR08BT1,115 CAD Model

Description

The WeEn Semiconductors MCR08BT1,115 is a sensitive gate SCR that is used in various electronic applications.

  • Category: Discrete Semiconductor Products>Thyristors - SCRs
  • Packaging: Tape & Reel
  • Package: TO-261-4, TO-261AA
  • Supplier Device Package: SC-73
  • Mounting: SMD (SMT)
  • Current Hold: 5 mA (Max)
  • Voltage Off State: 200 V
  • Voltage Gate Trigger: 800 mV (Max)
  • Current Gate Trigger: 200 µA (Max)
  • Current On State (It (AV)): 500 mA (Max)
  • Current On State (It (RMS)): 800 mA (Max)
  • HTSUS Code: 8541.30.0080

You May Also Be Interested in

STMicroelectronics
SCR 0.8A 400V 25UA TO-92
Lowest to $0.9871
STMicroelectronics
0.25A SCRs
Lowest to $0.2364
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $2.6274
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 800V TO220AB
Need more? Email Us
STMicroelectronics
SCR 0.8A 400V 200UA TO-92-3
Lowest to $0.3852
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $70.0699
STMicroelectronics
SCR 400V 0.8A SOT-223
Lowest to $0.1624
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 800V DPAK
Lowest to $1.0557

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess