EN
  • EN
  • DE
  • IT

0317000000

Part No 0317000000
Manufacturer Weidmuller
Catalog Terminal Blocks - Accessories
Description CONN FERRULE 3AWG BROWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Packaging Bulk
Part Status Active
Type Single Wire
Insulation Insulated
Size 3 AWG (25.00mm²)
Length - Overall 30.00mm
Length - Pin 16.00mm
Color Brown
Ultra Librarian 3D Model Ultra Librarian 0317000000 CAD Model

Description

Brown Wire Ferrule Connector 3 AWG (25.00mm²) Single Wire

You May Also Be Interested in

TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Eaton Bussmann
CONN TERM BLK SCREW
Need more? Email Us
Eaton Bussmann
PLASTIC COVER MAGNUM TOP
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLG BK 1POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK STRN REL BK 2POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess