EN
  • EN
  • DE

1772230000

Part No 1772230000
Manufacturer Weidmuller
Catalog OEM Souring
Description Heavy Duty Power Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467594-1772230000
Manufacturer Weidmuller
Package Bulk
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.430" (10.92mm)
Outside Cable Diameter (Max) 0.551" (14.00mm)
Thread Size M25x1.5
Thread Length 0.315" (8.00mm)
Material Brass, Nickel Plated
Includes Seal
Color Silver
Ingress Protection IP54/IP66/IP67/IP68/IP69K - Dust Protected, Dust Tight, Water Resistant, Waterproof
Operating Temperature -40°C ~ 100°C
Ultra Librarian 3D Model Ultra Librarian 1772230000 CAD Model

Description

Weidmuller's 1772230000 represents a cutting-edge solution in the realm of heavy-duty power connectors, designed to ensure a seamless and secure electrical connection in industrial settings. This component is crafted to address the most demanding requirements of power distribution, signal transmission, and data communication in harsh and rigorous environments. Its robustness, combined with the ease of installation and maintenance, makes it an invaluable asset for applications in the fields of automation, machinery, and energy systems. Manufactured by Weidmuller, a company renowned for its expertise in electrical engineering and connection technology, the 1772230000 integrates innovative features that enhance its performance and reliability. These include high contact density, exceptional vibration resistance, and superior protection against dust and moisture, ensuring uninterrupted operation even under extreme conditions.

You May Also Be Interested in

Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess