EN
  • EN
  • DE

252611514

Part No 252611514
Manufacturer Weidmuller
Catalog Markers
Description Cable Accessories Marker Polyvinyl Chloride Yellow
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyvinyl
Case / Package 200
Color Yellow
Depth 5 mm
Flammability Rating UL94 V-0
Height 5.1 mm
Length 3 mm
Material PVC
Max Operating Temperature 80 °C
Min Operating Temperature -30 °C
Mount Cable
RoHS Compliant
Width 4.2 mm
Win Source Part Number 1217695-252611514
Categories Markers
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 252611514 CAD Model

Description

The Weidmuller 1217695-252611514 is a yellow colored marker that is suitable for use in cable mounting applications manufactured by Weidmuller.

  • Length: 3mm
  • Width: 4.2mm
  • Height: 5.1mm
  • Material: Polyvinyl and PVC
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -30 °C to 80 °C
  • Case/Package: 200

You May Also Be Interested in

TE Connectivity
STD12W-BLANK
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-W
Need more? Email Us
TE Connectivity
WIRE MARKER PUSH ON WHITE
Lowest to $0.0228
TE Connectivity
STB09-BLANK-7
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
TE Connectivity
STD12Y-U
Need more? Email Us
Brady Corporation
CLIP SLEEVE & WM - LEGEND: A
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess