EN
  • EN
  • DE

7789104020

Part No 7789104020
Manufacturer Weidmuller
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY INTERFACE 6.56' / Interface Cable Assembly Multiple Series 6.56' (2.00m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Cable Assemblies
Mfr Weidmüller
Package Bulk
Process Side Connection Rectangular Connector
Control Side Connection Controller Specific Connector
Specifications Interface
Number of Positions 24
Length 6.56' (2.00m)
For Use With/Related Products Multiple Series
Approval Agency cULus, UL
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1339845-7789104020
Ultra Librarian 3D Model Ultra Librarian 7789104020 CAD Model

Description

The Weidmüller 7789104020 is a 24-position controller cable assembly designed for use with multiple series.

  • Length: 6.56' (2.00m)
  • Packaging: Bulk
  • Process Side Connection: Rectangular Connector
  • Control Side Connection: Controller-Specific Connector
  • Approvals: cULus and UL
  • HTSUS: 8544.42.9090

You May Also Be Interested in

Omron
CABLE ASSEMBLY INTERFACE 9.84'
Need more? Email Us
Omron
CABLE ASSEMBLY I/O 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us
Omron
CABLE ASSY COMM RS-232C 9.84'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 32.8'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
Omron
CABLE ASSY COMMUNICATIONS 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess