The MM3Z12V is a Zener diode manufactured by Weitron Technology. This diode is designed to provide precise voltage regulation and transient voltage suppression in electronic circuits. It maintains a stable reverse voltage even when the current flowing through it varies, making it suitable for protection and voltage stabilization applications.
Applications:
- Voltage regulation in power supplies
- Transient voltage suppression (TVS)
- Overvoltage protection in sensitive electronic circuits
- Clipping and clamping circuits
- Reference voltage sources
Features:
- Precise Zener voltage (12V nominal)
- Low reverse leakage current
- High surge current capability
- Small surface-mount package
- RoHS compliant
Benefits:
- Accurate Voltage Regulation: The precise Zener voltage ensures stable voltage levels, protecting downstream components from voltage fluctuations.
- Effective Overvoltage Protection: The high surge current capability allows the diode to absorb transient voltage spikes, preventing damage to sensitive circuits.
- Reduced Power Consumption: The low reverse leakage current minimizes power loss, improving the overall efficiency of the circuit.
- Space-Saving Design: The small surface-mount package facilitates integration into compact electronic devices.
- Environmental Compliance: The RoHS compliance ensures that the diode meets environmental standards, reducing its impact on the environment.
Technical Specifications: The MM3Z12V has a nominal Zener voltage of 12V. The Zener voltage tolerance is typically around ±5%. The maximum power dissipation depends on the ambient temperature and the mounting conditions, but it is generally in the range of 200-500mW. Consult the datasheet for precise values related to dynamic impedance, reverse leakage current, and surge current capability.
The MM3Z12V Zener diode offers reliable voltage regulation and overvoltage protection for a wide range of electronic applications. Its precise characteristics and robust design make it an ideal choice for protecting sensitive circuits from voltage transients and maintaining stable voltage levels.