EN
  • EN
  • DE

WF512K32-90G2M5

Part No WF512K32-90G2M5
Manufacturer White Electronic Designs Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226348-WF512K32-90G2M5
Categories Custom Parts
Manufacturer White Electronic Designs Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WF512K32-90G2M5 CAD Model

Description

The WF512K32-90G2M5 is a 512K x 32 bit Static Random Access Memory (SRAM) module manufactured by White Electronic Designs Corporation (WEDC). WEDC specializes in high-reliability memory solutions, often for military, aerospace, and other harsh environment applications.

Applications:

  • Military and Aerospace Systems: Used in avionics, missile guidance systems, and other military and aerospace applications where high reliability and ruggedness are required.
  • Industrial Control Systems: Found in industrial control equipment for data storage and program execution in harsh environments.
  • Medical Equipment: Used in medical imaging and diagnostic equipment where data integrity and reliability are critical.
  • High-Performance Computing: May be used in high-performance computing applications where fast memory access is required.

Features:

  • 512K x 32 Bit Configuration: Offers a storage capacity of 16,777,216 bits (2 Megabytes), organized as 512,000 words of 32 bits each.
  • Static RAM (SRAM): Utilizes SRAM technology for fast access times and no refresh requirements.
  • High Reliability: Designed and manufactured for high reliability in harsh environments, including extreme temperatures, shock, and vibration.
  • Fast Access Time: The "-90" likely indicates a fast access time of 90ns (nanoseconds).
  • Hermetic Package: Typically packaged in a hermetically sealed package for enhanced environmental protection.
  • Extended Temperature Range: Operates over an extended temperature range to withstand extreme operating conditions.

Benefits:

  • Fast Memory Access: Provides fast memory access for high-performance applications.
  • High Reliability: Ensures reliable data storage and retrieval in harsh environments.
  • Non-Volatile Options: WEDC often offers versions with battery backup for non-volatile data retention.
  • Rugged Construction: Withstands extreme temperatures, shock, and vibration.

The WF512K32-90G2M5 is designed for demanding applications where reliability and performance are paramount. Refer to the White Electronic Designs Corporation datasheet for detailed specifications, environmental ratings, and application notes. Due to the specialized nature of these components, careful consideration of the operating environment and system requirements is crucial.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess