EN
  • EN
  • DE

30208

Part No 30208
Manufacturer Wiha
Catalog Tools
Description SOFTFINISH SLOTTED SCREWDRIVER 3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Wiha
Series SoftFinish®
Package Bag
Product Status Active
Tool Type Screwdriver
Tip Type Slotted
Size 0.5mm x 3mm
Length - Blade 7.87" (200.0mm)
Length - Overall 11.97" (304.0mm)
Features Cabinet Tip, Chrome Finish, Ergonomic, Soft Grip
Weight 0.07 lb (31.75 g)
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
California Prop 65 Warning Information
Win Source Part Number 855490-30208
Ultra Librarian 3D Model Ultra Librarian 30208 CAD Model

Description

The 855490-30208 is a SoftFinish™ screw and nut driver designed for various applications.

  • Tip Type: Cabinet
  • Finish: Chrome
  • Handle: Ergonomic soft grip handle
  • Overall Length: 11.97" (304.0mm)
  • Size: 0.5mm x 3mm
  • Package: Bag
  • Quantity: 10 pieces
  • Manufacturer: Wiha
  • Tip Type: Slotted
  • Blade Length: 7.87" (200.0mm)

You May Also Be Interested in

Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Lowest to $1.6840
TE Connectivity
INSER TOOL SEC-LOC TAB 3 4 5 6P
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Cinch Connectivity Solutions
TOOL HAND CRIMPER MODULAR SIDE
Need more? Email Us
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
TE Connectivity
DIE FOR FF-9,5 SERIE
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess