EN
  • EN
  • DE

44506

Part No 44506
Manufacturer Wiha
Catalog Tools
Description TWEEZER POINT FINE ROUND 3 4.72"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Tweezers
Mfr Wiha
Package Bulk
Product Status Active
Features Acid Resistant, Anti-Magnetic, ESD Safe
Tip Style Pointed
Tip Type Fine
Tip Shape Straight
Length - Overall 4.72" (120.0mm)
Pattern Number 3
Material Stainless Steel
Standard Package 3 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.2000
California Prop 65 Warning Information
Win Source Part Number 856071-44506
Ultra Librarian 3D Model Ultra Librarian 44506 CAD Model

Description

The Wiha Tweezers are essential tools for any precision work. These tweezers are made from stainless steel, making them acid resistant, anti-magnetic, and ESD safe.

  • Material: Stainless Steel
  • Length: 4.72 inches (120.0mm)
  • Tip Shape: Fine
  • Tip Style: Pointed
  • Quantity: 3 pcs
  • Compliance: California Prop 65

They are perfect for delicate tasks that require precision and accuracy, such as electronics repair, jewelry making, and model building. Trust Wiha, a reputable manufacturer, for all your precision tool needs. The Wiha Tweezers are California Prop 65 compliant, so you can trust that they meet all safety standards.

You May Also Be Interested in

3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess