EN
  • EN
  • DE

MMBT3904DW1T1

Part No MMBT3904DW1T1
Manufacturer WILLAS ELECTRONIC CORP
Description Dual General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLAS ELECTRONIC CORP
Win Source Part Number 1224955-MMBT3904DW1T1
Manufacturer Homepage www.willas.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT3904DW1T1 CAD Model

Description

The MMBT3904DW1T1 is a dual NPN bipolar junction transistor (BJT) manufactured by WILLAS ELECTRONIC CORP. This device is designed for general-purpose amplification and switching applications. It integrates two transistors into a single SOT-363 package, offering space savings and cost-effectiveness in circuit designs. It's commonly used in low-power applications requiring multiple transistors.

Applications:

  • General-Purpose Amplification: Amplifying weak signals in various electronic circuits.
  • Switching Circuits: Used as a switch to control current flow in electronic circuits.
  • Driver Circuits: Driving loads such as LEDs and small relays.
  • Logic Inversion: Implementing logic inversion functions in digital circuits.
  • Interface Circuits: Interfacing between different circuit sections with different voltage levels.

Features:

  • Dual NPN Transistors: Contains two NPN transistors in a single package.
  • Low Saturation Voltage: Minimizes power loss when the transistor is in the saturation region.
  • High Current Gain: Provides efficient amplification of signals.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package (SOT-363): Suitable for automated assembly and compact designs.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits:

  • Space Savings: Dual transistors in a single package reduce board space requirements.
  • Cost-Effective: Integrating two transistors in one package reduces overall component costs.
  • Efficient Amplification: High current gain ensures efficient signal amplification.
  • Reliable Switching: Fast switching speed allows for reliable performance in switching applications.
  • Easy to Assemble: Surface mount package facilitates automated assembly processes.

Additional Details:

The MMBT3904DW1T1 features a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 200mA. The power dissipation is rated at 350mW. The DC current gain (hFE) typically ranges from 100 to 300, depending on the operating conditions. The operating and storage junction temperature range is -55°C to +150°C. This transistor offers a transition frequency (fT) of around 300 MHz, making it suitable for high-frequency applications. The SOT-363 package ensures efficient thermal dissipation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,290 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess