EN
  • EN
  • DE

ESD5305FB-6

Part No ESD5305FB-6
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822858-ESD5305FB-6
Ultra Librarian 3D Model Ultra Librarian ESD5305FB-6 CAD Model

Description

The ESD5305FB-6 is a transient voltage suppression (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is manufactured by Willsemi and is commonly used in various electronic devices to enhance their robustness against voltage surges.

Applications:

  • Mobile phones: Protection of I/O ports, buttons, and connectors.
  • Tablets: ESD protection for data lines and power inputs.
  • Wearable devices: Safeguarding sensitive components in smartwatches and fitness trackers.
  • Consumer electronics: Protecting USB ports, HDMI interfaces, and other external connections.
  • Automotive electronics: Protection of automotive control units (ECUs) and sensor interfaces.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage surge to a safe level.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small footprint: Compact package for space-constrained applications.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits:

  • Enhanced ESD protection: Protects sensitive components from damage due to electrostatic discharge.
  • Improved reliability: Increases the lifespan of electronic devices by preventing voltage-related failures.
  • Reduced warranty costs: Minimizes the risk of product returns due to ESD damage.
  • Signal integrity: Low capacitance ensures minimal impact on high-speed data transmission.
  • Robust performance: Designed for reliable operation in harsh environments.

Additional Details:

The ESD5305FB-6 features a typical breakdown voltage, clamping voltage, and low leakage current. It is designed to meet industry standards for ESD immunity, such as IEC 61000-4-2. The specific package type and dimensions can be found in the Willsemi datasheet. When selecting a TVS diode, it is crucial to consider the voltage and current requirements of the protected circuit, as well as the expected ESD threat level. The ESD5305FB-6 offers a cost-effective solution for protecting electronic devices from ESD and transient voltage events, improving their overall reliability and performance. Careful consideration of PCB layout and component placement is crucial for optimal ESD protection.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,775+ $0.0612 $231.0300
4,905+ $0.0589 $288.9045
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,567 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess