The RB520S30-2/TR is a Schottky Barrier Diode manufactured by Willsemi. It features a low forward voltage drop and high-speed switching characteristics, making it ideal for applications requiring efficient rectification and fast response times. The '/TR' suffix indicates tape and reel packaging for automated assembly.
Applications
- Voltage clamping
- Reverse polarity protection
- DC-DC converters
- Signal detection
- High-speed switching circuits
Features
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High-Speed Switching: Enables fast recovery times for efficient operation.
- Surface Mount Package: Facilitates automated assembly and reduces board space.
- Small Package Size: Allows for high-density mounting.
- Tape and Reel Packaging: Designed for automated pick and place manufacturing.
Benefits
- Improved Efficiency: Reduces power consumption in electronic circuits.
- Enhanced Reliability: Provides stable performance in harsh operating conditions.
- Compact Design: Allows for smaller and more integrated circuit designs.
- Ease of Assembly: Specifically designed for automated pick-and-place processes.
- Cost Effective: Provides excellent performance at a competitive price.
Technical Specifications
The RB520S30-2/TR features a maximum repetitive peak reverse voltage of 30V. It has a forward current rating of 0.2A. The device is available in a compact surface mount package. Its low forward voltage drop, typically around 0.3V at the rated current, contributes to its high efficiency. The fast switching speed minimizes switching losses and improves system efficiency. The operating temperature range is typically -40°C to +85°C.