EN
  • EN
  • DE

WL2003E18G-5/TR

Part No WL2003E18G-5/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402394-WL2003E18G-5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL2003E18G-5/TR CAD Model

Description

The WL2003E18G-5/TR is a highly integrated single-chip front-end module designed for 2.4GHz ISM band applications. Manufactured by Willsemi, this module incorporates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact package. It's optimized for applications requiring efficient and reliable wireless connectivity.

Applications:

  • Wireless LAN (WLAN) devices: Including Wi-Fi routers, access points, and client devices operating in the 2.4 GHz band.
  • Bluetooth devices: Such as Bluetooth speakers, headsets, and other Bluetooth-enabled accessories.
  • Internet of Things (IoT) devices: For smart home devices, sensors, and other connected devices that require wireless communication.
  • Wireless audio and video transmission systems: Used in wireless microphones, wireless headphones, and other audio/video streaming applications.
  • Remote control systems: Found in remote controls for TVs, DVD players, and other electronic devices.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces external component count and simplifies circuit design.
  • 2.4 GHz ISM Band Operation: Complies with the industry-standard frequency band for wireless communication.
  • High Output Power: Provides sufficient signal strength for reliable communication over a reasonable distance.
  • Low Noise Figure: Enhances receiver sensitivity and improves signal-to-noise ratio.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Simplified Design: The integrated module reduces the complexity of the RF front-end design, saving time and resources.
  • Improved Performance: The optimized design ensures high performance in terms of output power, receiver sensitivity, and signal quality.
  • Reduced Bill of Materials (BOM) Cost: Integration minimizes the need for external components, lowering overall system cost.
  • Enhanced Reliability: The robust design and manufacturing processes ensure high reliability and long-term performance.
  • Compact Size: The small form factor allows for integration into space-constrained devices.

Technical Specifications (Typical):

  • Frequency Range: 2.4 GHz ISM Band
  • Output Power: Typically around 18 dBm (consult datasheet for exact value)
  • LNA Gain: Typically around 10-15 dB (consult datasheet for exact value)
  • Noise Figure: Typically around 2-3 dB (consult datasheet for exact value)
  • Supply Voltage: Typically 3.3 V
  • Operating Temperature Range: -40°C to +85°C (consult datasheet for exact value)
  • Package: QFN (Quad Flat No-leads)

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess