EN
  • EN
  • DE

WPT2E33-3

Part No WPT2E33-3
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403041-WPT2E33-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPT2E33-3 CAD Model

Description

The WPT2E33-3 is a wireless power transmitter IC manufactured by Willsemi. It's designed to efficiently transfer power wirelessly to compatible receiver devices. This IC integrates advanced control algorithms and power management circuitry to ensure stable and reliable wireless power transmission. It's suitable for various applications requiring convenient and cable-free charging solutions.

Applications:

  • Wireless charging pads for smartphones
  • Wireless charging stands for smartwatches
  • Wireless power transfer in portable medical devices
  • Wireless charging solutions for hearables (e.g., earbuds)
  • Embedded wireless power transmitters in furniture (e.g., desks, bedside tables)

Features:

  • High efficiency power transfer: Optimizes power delivery to minimize energy loss during wireless transmission.
  • Integrated control circuitry: Provides precise control over the power transfer process.
  • Foreign object detection (FOD): Prevents overheating and damage by detecting metallic objects in the charging field.
  • Over-voltage protection (OVP): Safeguards the transmitter and receiver from voltage spikes.
  • Over-current protection (OCP): Protects the circuit from excessive current draw.
  • Thermal shutdown protection: Prevents overheating by shutting down the transmitter when the temperature exceeds safe limits.
  • Compliant with wireless charging standards (e.g., Qi): Ensures compatibility with a wide range of receiver devices.

Benefits:

  • Convenient wireless charging: Eliminates the need for cables, making charging more convenient.
  • Increased durability: Reduces wear and tear on charging ports by eliminating the need for frequent plugging and unplugging.
  • Enhanced safety: FOD and other protection features prevent overheating and damage, ensuring safe operation.
  • Improved aesthetics: Wireless charging solutions offer a cleaner and more modern look.
  • Versatile applications: Suitable for a wide range of consumer electronics and industrial applications.

Additional Details:

The WPT2E33-3 operates at a specific frequency (typically within the range defined by wireless charging standards). It supports various power levels, depending on the specific implementation and the capabilities of the receiver device. The IC typically requires external components, such as coils and capacitors, to form a complete wireless power transfer system. The specific values of these components depend on the desired operating frequency and power level. Detailed specifications, including operating voltage, current consumption, and power output, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess