EN
  • EN
  • DE

DCP4I051506ID2KSSD

Part No DCP4I051506ID2KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description Cap Film 16uF 470VAC PP 5% (35 X 73.5mm) Stud Mount Plastic Cylindrical Can 85C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 µF
Dielectric PP
ESR (Equivalent Series Resistance) 7.4 mΩ
Height 34.5 mm
Lead Free Yes
Lead Pitch 27.5 mm
Length 31.5 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -55 °C
Packaging Bulk
RoHS Compliant
Termination Radial
Tolerance 10 %
Voltage Rating 600 V
Voltage Rating (DC) 450 V
Width 17 mm
Win Source Part Number 1055258-DCP4I051506ID2KSSD
Categories Film Capacitors
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DCP4I051506ID2KSSD CAD Model

Description

The WIMA 963087 is a radial film capacitor with a capacitance of 15 µF and a voltage rating of 600 V.

  • Capacitance: 15 µF
  • Voltage Rating: 600 V
  • Tolerance: 10%
  • ESR: 7.4 mΩ
  • Length: 31.5 mm
  • Height: 34.5 mm
  • Width: 17 mm
  • Dielectric Material: PP
  • Lead-Free: Yes
  • Packaging: Bulk
  • Lead Pitch: 27.5 mm
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -55 °C

You May Also Be Interested in

WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM RAD
Lowest to $0.6568
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2575 $50.0600
20+ $5.1344 $102.6880
31+ $4.9739 $154.1909
42+ $4.8135 $202.1670
54+ $4.6530 $251.2620
72+ $4.1717 $300.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess