EN
  • EN
  • DE

MPY20W1470FB00MSC9

Part No MPY20W1470FB00MSC9
Manufacturer WIMA
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080195-MPY20W1470FB00MSC9
Categories OEM Parts(M-N)
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPY20W1470FB00MSC9 CAD Model

Description

The MPY20W1470FB00MSC9 is a metallized polypropylene film capacitor manufactured by WIMA. These capacitors are known for their high quality, reliability, and stability, making them suitable for a variety of demanding applications. The part number indicates a specific set of characteristics related to capacitance, voltage rating, tolerance, and lead configuration.

Applications

  • Audio equipment (signal coupling and decoupling)
  • Power supplies (filtering and smoothing)
  • Lighting ballast circuits
  • High-frequency circuits
  • Timing circuits

Features

  • Metallized Polypropylene Film: Offers excellent electrical characteristics.
  • High Insulation Resistance: Ensures minimal leakage current.
  • Low Dissipation Factor: Reduces energy loss in AC circuits.
  • Self-Healing Properties: Enhances reliability and lifespan.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Benefits

  • High Reliability: Provides stable performance over a long operational life.
  • Low Losses: Minimizes energy waste in AC applications.
  • Excellent Stability: Maintains consistent capacitance value over temperature and frequency variations.
  • Robust Design: Can withstand high voltages and harsh operating conditions.
  • Precise Performance: Ensures accurate and reliable circuit operation.

Specifications

Based on the part number, the MPY20W1470FB00MSC9 likely has a capacitance of 470pF, a voltage rating of 2000V (DC), and a tolerance of ±1%. It is designed for through-hole mounting. The exact operating temperature range and other detailed specifications should be confirmed using the official datasheet from WIMA. These capacitors are constructed with a metallized polypropylene dielectric and feature flame-retardant epoxy resin coating to ensure stability and safety.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess