EN
  • EN
  • DE
  • IT

NX25P40VNI

Part No NX25P40VNI
Manufacturer Winbond Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
RoHS Compliant
Win Source Part Number 1230146-NX25P40VNI
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX25P40VNI CAD Model

Description

The Winbond NX25P40VNI is a 4 Mbit Serial Flash memory device. It is designed for a wide range of applications requiring non-volatile storage of data and code. This memory chip utilizes a standard SPI (Serial Peripheral Interface) to communicate with a host microcontroller or processor, making it easy to integrate into embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded devices.
  • Consumer Electronics: Found in TVs, set-top boxes, and gaming consoles for storing system software and user settings.
  • Industrial Control: Employed in industrial equipment for storing program code and calibration data.
  • Networking Equipment: Used in routers and switches for storing configuration files and firmware updates.
  • IoT Devices: Provides non-volatile storage for data logging and firmware in Internet of Things (IoT) devices.

Features

  • 4 Mbit (512 K x 8) Memory: Offers a storage capacity of 4 megabits, providing ample space for code and data.
  • Standard SPI Interface: Uses a standard SPI interface for easy integration with microcontrollers and processors.
  • Single Power Supply: Operates from a single power supply voltage, typically 2.7V to 3.6V.
  • Page Program: Supports page program operations, allowing for fast and efficient data writing.
  • Sector Erase: Enables sector erase operations, allowing for selective erasure of memory blocks.
  • Write Protection: Includes write protection features to prevent accidental data corruption.

Benefits

  • Easy Integration: Standard SPI interface simplifies integration into embedded systems.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Programming: Page program feature enables fast and efficient data writing.
  • Flexible Erasing: Sector erase feature allows for selective erasure of memory blocks, optimizing memory usage.
  • Data Protection: Write protection features prevent accidental data corruption, ensuring data reliability.

Additional Details

The NX25P40VNI is typically available in SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package) packages. It has an operating temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device supports various SPI modes, including SPI Mode 0 and SPI Mode 3. It also includes features such as deep power-down mode for low power consumption. Its compact size and low power consumption make it an ideal choice for portable and battery-powered applications.

You May Also Be Interested in

Microchip Technology
Lowest to $9.7932
RF Micro Devices
Need more? Email Us
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.3372
Peregrine Semiconductor
Peregri SOT363
Lowest to $138.0987
Ricoh
Lowest to $1.1515
Lucent
OR2T10A-5J160 Lucent
Lowest to $10.4458
Pericom
Need more? Email Us
Intel
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess