EN
  • EN
  • DE

W241024AT-15

Part No W241024AT-15
Manufacturer Winbond Electronics
Catalog RAM
Description 128L X 8 HIGH SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409518-W241024AT-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W241024AT-15 CAD Model

Description

The W241024AT-15 is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) manufactured by Winbond Electronics. This high-speed SRAM is designed for applications that require extremely fast access times, such as cache memory, high-performance computing, and embedded systems where rapid data manipulation is critical for real-time performance.

Applications:

  • Cache Memory: Used in CPUs and memory controllers to accelerate data access and improve overall system performance.
  • High-Performance Computing: Integrated into systems that require extremely fast data access, such as those used for image processing, scientific simulations, and complex calculations.
  • Embedded Systems: Deployed in embedded systems where rapid data storage and retrieval are crucial for real-time operation and responsiveness.
  • Digital Signal Processing (DSP): Used in DSP applications to buffer and process real-time signals and data.
  • Video Processing: Utilized in video processing equipment for tasks such as frame buffering and high-speed data manipulation.

Features:

  • 1 Megabit (128K x 8) Memory: Provides a suitable amount of high-speed storage for critical data and code.
  • Very Fast Access Time (15ns): Enables extremely rapid data read and write operations, minimizing latency.
  • Single 5V Power Supply: Operates on a standard 5V power source, simplifying power supply design and integration.
  • Low Power Consumption: Helps to minimize overall power usage, making it suitable for a range of applications.
  • Asynchronous Operation: Facilitates easy integration with microprocessors and other digital logic systems.
  • TTL Compatible Inputs and Outputs: Allows for direct interfacing with standard TTL logic devices, simplifying system design.
  • Available in various packages: Offers flexibility in board layout with DIP and SOJ package options.

Benefits:

  • Ultra-Fast Data Access: The 15ns access time dramatically improves system responsiveness and performance in real-time applications.
  • Simplified System Integration: The asynchronous operation simplifies the process of integrating the memory into larger systems.
  • Efficient Power Usage: Low power consumption helps to reduce energy requirements and extend battery life in portable applications.
  • Versatile Applications: Suitable for use in a wide range of applications where high-speed memory access is essential.
  • Easy Interfacing: TTL compatibility makes it easy to connect the memory to other logic components within the system.

Additional Details:

The W241024AT-15 is engineered to provide reliable and consistent performance in demanding operating conditions. Its exceptionally fast access time makes it a crucial component in any application requiring minimal latency for memory operations. Offering a balance between speed, capacity, and ease of integration, this SRAM is an excellent choice for high-performance systems. Availability in various package options provides additional flexibility for system designers.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $104.3900
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $43.9549
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess