The W25N01GVZEJG is a 1G-bit Serial NAND Flash Memory manufactured by Winbond Electronics. It is designed to provide high-density, non-volatile storage for a wide range of applications. This NAND flash memory offers a compact solution for embedded systems requiring reliable and cost-effective storage.
Applications
- Embedded Systems
- Data Logging
- Wearable Devices
- IoT Devices
- Industrial Automation
- Consumer Electronics
Features
- 1G-bit (128M x 8) NAND Flash Memory
- Serial Interface
- Low Power Consumption
- Small Package Size
- High Endurance
- Data Retention
Benefits
- High-Density Storage: Provides a large storage capacity in a small form factor.
- Low Power: Efficient power consumption for extended battery life in portable devices.
- Easy Integration: Serial interface simplifies system integration.
- Reliable Storage: High endurance and data retention ensure long-term data integrity.
- Cost-Effective: Provides a competitive storage solution for various applications.
Additional Details
The W25N01GVZEJG uses a serial interface to minimize the number of I/O pins required for communication. It supports a range of operating voltages, typically from 2.7V to 3.6V. The device's low power consumption makes it ideal for battery-powered applications. The small package size allows for integration into compact designs. The NAND flash memory is designed for a high number of program/erase cycles, ensuring long-term reliability. The 'ZE' likely refers to the specific package type and temperature grade while 'JG' could refer to packaging/reel specifics. Refer to the datasheet for complete specifications.