EN
  • EN
  • DE

W25Q32FVCIP

Part No W25Q32FVCIP
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1513+
Reference case BGA24
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 757985-W25Q32FVCIP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q32FVCIP CAD Model

Description

The Winbond W25Q32FVCIP is a 32M-bit Serial Flash memory, with advanced security features and high performance. It utilizes a single 2.7V to 3.6V power supply and is designed for a wide range of applications, including embedded systems, wireless devices, and data storage.

Applications:

  • Embedded Systems: Used as boot memory for microcontrollers and microprocessors in embedded systems.
  • Wireless Devices: Employed in wireless routers, access points, and other wireless communication devices for firmware storage.
  • Consumer Electronics: Integrated into digital cameras, MP3 players, and other consumer electronic devices for storing configuration data and user settings.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial control systems for storing program code and data.
  • Data Logging: Used in data loggers to store sensor data and other information.

Features:

  • 32M-bit (4MB) Density: Provides ample storage capacity for program code, data, and configuration settings.
  • Serial Interface: Utilizes a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other devices.
  • Multiple SPI Modes: Supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, for increased data transfer rates.
  • High Performance: Offers fast read, write, and erase speeds for efficient data access.
  • Security Features: Includes hardware write protection, password protection, and unique ID for enhanced security.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage, ensuring data is retained even when power is removed.
  • Efficient Integration: Easy to interface with microcontrollers and other devices using the SPI interface.
  • Fast Data Access: Enables quick read, write, and erase operations, improving system performance.
  • Enhanced Security: Protects data from unauthorized access and modification with hardware write protection and password features.
  • Cost-Effective Solution: Offers a competitive price point for high-density flash memory.

Additional Details:

The W25Q32FVCIP operates over a wide temperature range and is available in various package options, including SOIC, VSOP, and WSON. It is designed to meet industry standards for reliability and performance, making it a suitable choice for a wide range of applications where non-volatile storage is required. The device supports advanced features such as block protection and sector protection to prevent accidental or unauthorized modifications to the stored data.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess