EN
  • EN
  • DE

W25Q32JVZPIQ/TUBE

Part No W25Q32JVZPIQ/TUBE
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113760-W25Q32JVZPIQ/TUBE
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32JVZPIQ/TUBE CAD Model

Description

The W25Q32JVZPIQ/TUBE is a 32M-bit Serial Flash memory device manufactured by Winbond Electronics. This memory is organized as 4,096 pages of 256 bytes each. It features a standard Serial Peripheral Interface (SPI) for efficient communication with microcontrollers and other host devices.

Applications

  • Embedded Systems
  • Data Storage
  • Firmware Storage
  • Code Storage
  • Boot Memory

Features

  • 32M-bit (4MB) Capacity
  • Standard SPI Interface
  • Dual/Quad SPI Support
  • Page Program (256 bytes per page)
  • Sector Erase (4KB) / Block Erase (32KB or 64KB)

Benefits

  • Provides non-volatile storage for embedded systems.
  • Offers fast data transfer rates with Dual/Quad SPI.
  • Allows for efficient code storage and execution.
  • Simplifies memory management with page programming and sector/block erase.
  • Reduces system cost with its high density and small footprint.

Additional Details

The W25Q32JVZPIQ/TUBE operates with a single power supply. It supports SPI clock frequencies up to a specified maximum. The device offers flexible erase options, including sector erase, block erase, and chip erase. It includes advanced security features, such as software and hardware write protection. The device is compliant with industry standards and is RoHS compliant. The /TUBE suffix indicates that the devices are supplied in tube packaging. The VZPIQ indicates specific package and temperature range details. Winbond serial flash memories are known for their high reliability and long-term data retention. The W25Q series offers a broad range of densities and features to suit various application needs. Consult the Winbond datasheet for complete specifications, including timing diagrams, electrical characteristics, and package dimensions. The device supports various SPI modes for compatibility with different microcontrollers. Proper power supply decoupling is recommended to ensure stable operation. The device is commonly used as a boot memory for embedded systems, allowing the microcontroller to load and execute code from flash memory upon power-up. The dual and quad SPI modes significantly improve data throughput compared to standard SPI.

You May Also Be Interested in

Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Inpaq
Need more? Email Us
Rohm Semiconductor
Lowest to $24.4814
Power-One
Lowest to $3.2640
Torex Semiconductor Ltd
Lowest to $0.7725
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
XFMRS Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2263 $55.1835
90+ $1.1487 $103.3830
140+ $1.1099 $155.3860
195+ $1.0323 $201.2985
255+ $0.9935 $253.3425
315+ $0.9547 $300.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess