EN
  • EN
  • DE

W25Q64FVSFIGT

Part No W25Q64FVSFIGT
Manufacturer Winbond Electronics
Catalog Flash
Description IC FLASH 64MBIT 104MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (8M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 057429-W25Q64FVSFIGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q64FVSFIGT CAD Model

Description

The W25Q64FVSFIGT is a 64M-bit Serial Flash memory manufactured by Winbond. This high-performance memory device is designed for a wide range of applications that require non-volatile storage. It features a standard SPI interface and supports Dual and Quad SPI modes for faster data transfer rates. The device operates from a single 2.7V to 3.6V power supply, making it suitable for battery-powered and low-power applications.

Applications:

  • Embedded Systems: Ideal for storing firmware, configuration data, and application code in embedded systems.
  • IoT Devices: Used in IoT devices for storing sensor data, communication protocols, and application software.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable devices for storing user data and device firmware.
  • Networking Equipment: Stores boot code, configuration files, and operating systems in routers, switches, and access points.
  • Automotive Systems: Used in automotive infotainment systems, instrument clusters, and electronic control units (ECUs).

Features:

  • 64M-bit (8M-byte) Serial Flash Memory: Provides ample storage capacity for code and data.
  • Standard SPI Interface: Simplifies integration with microcontrollers and other host devices.
  • Dual/Quad SPI Support: Enables high-speed data transfer, improving system performance.
  • Uniform 4KB Sectors and 64KB Blocks: Allows for flexible erase options and efficient memory management.
  • 2.7V to 3.6V Single Power Supply: Operates over a wide voltage range, enhancing compatibility.
  • Low Power Consumption: Extends battery life in portable devices.
  • Software and Hardware Write Protection: Prevents accidental data corruption and unauthorized access.

Benefits:

  • High Storage Capacity: Provides enough memory for storing large programs and data files.
  • Fast Data Transfer: Reduces access times and improves overall system performance.
  • Flexible Erase Options: Simplifies memory management and allows for efficient updates.
  • Low Power Consumption: Makes it suitable for battery-powered and energy-conscious applications.
  • Reliable Performance: Ensures stable operation in various environmental conditions.
  • Enhanced Data Protection: Protects data from accidental loss or unauthorized modification.

Additional Details:

The W25Q64FVSFIGT supports SPI modes 0 and 3 and features a maximum clock frequency of up to 104 MHz. It is available in various package options, including SOIC and VSOP. The device also includes advanced security features such as unique ID and parameter pages to protect against unauthorized access and copying.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess