EN
  • EN
  • DE

W25Q80EWVS15

Part No W25Q80EWVS15
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842167-W25Q80EWVS15
Ultra Librarian 3D Model Ultra Librarian W25Q80EWVS15 CAD Model

Description

The W25Q80EWVS15 is an 8M-bit Serial Flash memory device manufactured by Winbond Electronics. It is designed for a wide array of applications requiring non-volatile memory for storing code, data, and configuration settings. It features a standard SPI interface allowing for easy integration with various microcontrollers and processors. Its low power consumption and high performance make it a suitable choice for embedded systems, IoT devices, and other portable applications.

Applications:

  • Embedded Systems: Stores firmware and configuration parameters in embedded devices.
  • IoT Devices: Provides non-volatile storage for sensor data, firmware updates, and device configurations in IoT applications.
  • Wearable Electronics: Used in wearables to store application code, user data, and system settings.
  • Industrial Control Systems: Stores program code and calibration data in industrial automation equipment.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and media players for storing boot code and system settings.

Features:

  • 8M-bit (1MB) Memory Capacity: Offers a sizable storage space for code and data.
  • Standard SPI Interface: Enables easy communication with microcontrollers and processors.
  • Dual/Quad SPI Support: Provides higher data transfer rates compared to standard SPI.
  • Clock Frequency: Supports high clock frequencies for fast read and write operations.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Page Program: Allows for efficient writing of data in page-sized chunks.
  • Sector Erase/Block Erase: Offers flexible memory management through sector and block erase operations.
  • Software and Hardware Write Protection: Protects against accidental data modification.
  • Data Retention: Guarantees long-term data storage reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • High Performance: Delivers fast read and write speeds for quick data access.
  • Reliable Storage: Ensures data integrity with robust error correction and data retention capabilities.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Flexible Memory Management: Allows for efficient memory usage with sector and block erase options.
  • Cost-Effective Solution: Provides a reliable and efficient non-volatile memory solution at a competitive price.

Additional Details: The W25Q80EWVS15 typically operates at a voltage between 2.7V and 3.6V. It comes in various package options, such as SOIC and VSOP, to accommodate different PCB design needs. The device is designed to operate over an industrial temperature range, making it suitable for harsh environments.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess