EN
  • EN
  • DE

W27C010P-70

Part No W27C010P-70
Manufacturer Winbond Electronics
Catalog EPROM
Description 128K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409736-W27C010P-70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27C010P-70 CAD Model

Description

The W27C010P-70 is a 1M-bit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) from Winbond. This memory device is designed for applications that require non-volatile storage, allowing data to be retained even when power is removed. The '-70' indicates an access time of 70ns, offering relatively fast data retrieval. The 'P' likely signifies a specific package type or production revision.

Applications:

  • Embedded Systems: Commonly used for storing firmware, boot code, and configuration data in a wide variety of embedded systems, such as industrial controllers, consumer electronics, and communication devices.
  • Microcontroller Programs: Suitable for storing the executable code for microcontrollers in applications ranging from motor control and sensor interfacing to device управления.
  • Industrial Control Systems: Used in Programmable Logic Controllers (PLCs) and other industrial automation equipment for storing control algorithms and configuration settings.
  • Instrumentation: Used in test and measurement equipment for storing calibration curves, instrument settings, and operational firmware.
  • Consumer Electronics: Can be found in older consumer electronic devices for storing system firmware and user interface code.

Features:

  • 1M-bit (128K x 8) Capacity: Provides ample storage for program code and data.
  • 70ns Access Time: Offers relatively fast data retrieval for the era of technology it was commonly used in.
  • Low Power Consumption: Designed for low power operation, making it suitable for a range of applications including those with power constraints.
  • Single 5V Power Supply: Operates using a single 5V power supply, simplifying system integration.
  • TTL Compatible Inputs/Outputs: Integrates easily with standard TTL logic circuits.
  • UV Erasable: Can be erased using ultraviolet (UV) light, allowing the device to be reprogrammed.
  • Static Operation: Requires no clock or refresh cycles, simplifying memory control.

Benefits:

  • Non-Volatile Storage: Retains stored data without power, ensuring data is not lost during power outages.
  • Fast Access Time: 70ns access time allows for quick and efficient data retrieval.
  • Low Power Operation: Reduces overall system power consumption, beneficial for battery-powered and energy-efficient designs.
  • Easy Integration: TTL compatibility simplifies interfacing with other digital components.
  • Reprogrammable: UV erasability provides the ability to reprogram the device, allowing for firmware updates and design revisions.
  • Simple Operation: Static operation simplifies memory control, reducing system complexity.

Additional Details:

The W27C010P-70 is a reliable EPROM designed for applications where non-volatile memory is required. The device needs to be erased with a UV eraser before reprogramming. As technology has advanced, EPROMs have largely been replaced by EEPROMs and Flash memory, which offer electrical erasure capabilities. Despite this, the W27C010P-70 served as a staple in embedded systems and other applications during its time, offering a good balance of performance, reliability, and ease of use.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $5.2782
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess