EN
  • EN
  • DE

W27C4096-12

Part No W27C4096-12
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 256K X 16 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280060-W27C4096-12
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27C4096-12 CAD Model

Description

The W27C4096-12 is a 4-Megabit, 512K x 8, CMOS OTP (One-Time Programmable) EPROM manufactured by Winbond Electronics. This memory device is used for applications requiring permanent storage of data or code, where the contents do not need to be changed after programming.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Look-up tables
  • Code storage for legacy systems
  • Industrial control systems

Features

  • 4-Megabit Density: Provides 4 megabits of non-volatile storage capacity.
  • OTP Technology: One-Time Programmable, meaning it can only be programmed once.
  • CMOS Technology: Low power consumption.
  • Fast Access Time: 120ns access time for quick data retrieval.
  • 512K x 8 Organization: Organized as 512 Kilobytes by 8 bits.

Benefits

  • Permanent Data Storage: Ensures data retention even when power is removed, and can't be accidently overwritten.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Fast Data Access: Quick access time improves system performance.
  • Reliable Operation: Designed for robust and reliable data storage.
  • Simple Interface: Easy to interface with microcontrollers and other digital circuits.

Additional Details

The W27C4096-12 is programmed using standard EPROM programmers. Once programmed, the data is permanently stored and cannot be erased. It operates within a specified voltage range (typically 5V). Detailed specifications, including access times, programming voltage, and operating temperature ranges, are available in the device's datasheet. It is commonly used in applications where the data or code is fixed and does not require updating.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $4.5685
Spansion
Need more? Email Us
Panasonic
Lowest to $26.8133
International Rectifier
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess