EN
  • EN
  • DE

W27E257

Part No W27E257
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280065-W27E257
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27E257 CAD Model

Description

The W27E257 is a high-speed, low-power CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Winbond Electronics. It's a non-volatile memory device, meaning that it retains its data even when power is removed. This makes it suitable for storing firmware, configuration data, and other critical information in a variety of electronic systems.

Applications:

  • Embedded systems: Used to store firmware and configuration settings in microcontrollers and other embedded devices.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing control programs and data.
  • Consumer electronics: Found in devices such as set-top boxes, DVD players, and printers for storing boot code and system parameters.
  • Telecommunications equipment: Utilized in routers, modems, and other networking devices for storing configuration files and software updates.
  • Medical devices: Integrated into medical instruments for storing calibration data and device settings.

Features:

  • 256K (32K x 8) memory organization: Provides a storage capacity of 256 kilobits, organized as 32,768 bytes.
  • Fast access time: Offers quick data retrieval, typically in the range of 45-70 ns.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Byte-wide erase and write: Allows individual bytes to be erased and programmed, providing flexibility in data management.
  • Automatic page write operation: Simplifies the programming process and improves write performance.

Benefits:

  • Non-volatility: Retains data even when power is off, ensuring reliable storage of critical information.
  • High speed: Enables fast data access for improved system performance.
  • Low power: Reduces energy consumption, extending battery life in portable devices.
  • Easy programming: Supports simple and efficient programming procedures.
  • Wide operating voltage range: Can operate over a broad range of supply voltages, providing flexibility in system design.

Additional Details:

The W27E257 typically operates on a single 5V power supply. The number of write/erase cycles the memory can endure is a critical specification, usually in the thousands. The datasheet contains information regarding the exact number of cycles guaranteed, along with detailed timing diagrams and electrical characteristics. The package type and operating temperature range will also vary.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess