EN
  • EN
  • DE

W632GG6NB-9I

Part No W632GG6NB-9I
Manufacturer Winbond Electronics
Catalog DDR
Description DDR3-2133 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941416-W632GG6NB-9I
Series *
Ultra Librarian 3D Model Ultra Librarian W632GG6NB-9I CAD Model

Description

The Winbond W632GG6NB-9I is a high-speed synchronous dynamic random-access memory (SDRAM) chip, specifically a DDR3 SDRAM. It's designed for applications requiring significant memory bandwidth and fast data access times. This particular model offers a balance of performance and power efficiency, making it suitable for a wide range of applications.

Applications

  • Consumer Electronics: Used in set-top boxes, smart TVs, and gaming consoles for fast data processing and smooth multimedia performance.
  • Networking Equipment: Deployed in routers, switches, and other networking devices to handle high-speed data transfer and packet processing.
  • Industrial Automation: Integrated into industrial control systems and embedded systems for real-time data acquisition and processing.
  • Computing: Employed in desktops, laptops, and servers as main system memory or for graphics processing.
  • Automotive: Found in advanced driver-assistance systems (ADAS) and infotainment systems for processing sensor data and displaying information.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology, offering higher bandwidth and lower power consumption compared to previous generations of SDRAM.
  • Data Transfer Rate: Supports data transfer rates up to 1066 Mbps (PC3-8500), ensuring fast and efficient data access.
  • Capacity: Typically available in configurations such as 2Gb, providing ample memory space for various applications.
  • Low Power Consumption: Designed with low-voltage operation (typically 1.5V) to minimize power consumption and extend battery life in portable devices.
  • Clock Rate: Operates at a clock rate of up to 533 MHz, enabling high-speed data processing.
  • Refresh Rate: Auto refresh and self-refresh modes are supported to maintain data integrity while minimizing power consumption during idle periods.
  • Lead-Free and RoHS Compliant: Manufactured using environmentally friendly materials and processes, complying with lead-free and RoHS standards.

Benefits

  • Improved Performance: DDR3 technology allows for faster data transfer rates, resulting in improved overall system performance.
  • Reduced Power Consumption: Low-voltage operation minimizes power consumption, extending battery life in portable devices and reducing energy costs in desktop and server environments.
  • Increased Bandwidth: Higher bandwidth enables smoother multitasking, faster application loading, and improved multimedia performance.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and data integrity.
  • Cost-Effectiveness: DDR3 SDRAM offers a cost-effective solution for applications requiring high performance and low power consumption.

Additional Details

The W632GG6NB-9I typically comes in a FBGA (Fine-Pitch Ball Grid Array) package, which allows for high-density mounting and improved thermal performance. It supports various memory controller interfaces, making it compatible with a wide range of processors and chipsets. It is crucial to consult the official Winbond datasheet for specific timing parameters, voltage requirements, and other technical specifications before integrating this memory chip into a system.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess