EN
  • EN
  • DE

W94AD6KBHX6E

Part No W94AD6KBHX6E
Manufacturer Winbond Electronics
Catalog DDR
Description LPDDR 1Gb 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943615-W94AD6KBHX6E
Series *
Ultra Librarian 3D Model Ultra Librarian W94AD6KBHX6E CAD Model

Description

The W94AD6KBHX6E is an SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. This component is designed for use in applications requiring temporary data storage and retrieval, offering a balance of speed, capacity, and cost-effectiveness.

Applications:

  • Consumer electronics (TVs, DVD players, set-top boxes)
  • Networking devices (routers, switches)
  • Embedded systems
  • Gaming consoles
  • Industrial control systems

Features:

  • Memory Type: SDRAM
  • Capacity: (Capacity to be determined based on datasheet. Assumed to be a standard density for SDRAM modules.)
  • Interface: Standard SDRAM interface for compatibility with various controllers.
  • Operating Voltage: (Operating voltage to be confirmed via datasheet, typically 3.3V)
  • Package: (Package type to be determined via datasheet, potentially a TSOP or similar package.)
  • Clock Rate: (Clock rate is dictated by the device marking and should be consulted with the device datasheet.)

Benefits:

  • Cost-Effective: SDRAM technology offers a cost-effective solution for memory requirements.
  • Wide Availability: SDRAM is a well-established and widely available memory technology.
  • Suitable for Various Applications: Its specifications make it suitable for a broad range of applications.

Additional Details:

The W94AD6KBHX6E SDRAM operates at a specific voltage and clock frequency, which must be compatible with the memory controller. Timing parameters such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP) are crucial for proper operation. The suffix 'X6E' likely indicates a specific speed grade or packaging option. Refer to the official Winbond datasheet for precise timing specifications, power consumption figures, and operating conditions.

You May Also Be Interested in

Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess