EN
  • EN
  • DE

W632GG8NB15I

Part No W632GG8NB15I
Manufacturer Winbond Electronics
Catalog DRAM
Description DDR3-1333 256Mx8 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446810-W632GG8NB15I
Manufacturer Winbond Electronics
Package Tray
Product Status Last Time Buy
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 2Gbit
Memory Organization 256M x 8
Memory Interface Parallel
Clock Frequency 667MHz
Write Cycle Time - Word, Page 15ns
Access Time 20ns
Voltage - Supply 1.425V ~ 1.575V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-VFBGA
Supplier Device Package 78-VFBGA (8x10.5)
Ultra Librarian 3D Model Ultra Librarian W632GG8NB15I CAD Model

Description

The W632GG8NB15I is a DDR3 DRAM module developed by Winbond, a well-known manufacturer in the semiconductor industry. This component is characterized by its configuration of 256Mx8, which equates to a total capacity of 2 Gigabits (Gb). It operates at a speed of DDR3-1333, implying a peak data rate of 1333 MT/s (Million Transfers per second), which provides a good balance between performance and power consumption for various computing applications. The module is designed with industrial applications in mind, as suggested by the 'Ind' suffix in its specifications, indicating suitability for operating in a wide range of temperatures and more demanding operating conditions. Winbond's reputation for reliability and performance makes this component a solid choice for designers looking to balance cost with the robustness required for industrial-grade products.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM Mobile LPDDR2 32 M x 32 32 bit
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us
Microchip Technology
SRAM 1024K 1.8V SPI SERIAL SRAM SQI EXT
Lowest to $3.9730
Alliance Memory, Inc.
SDRAM DDR1 512k x 18 9Mbit
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz AutoG Temp
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16 PC166 Commercial Temp
Lowest to $3.7836

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess