The Winbond W7758AL is a microcontroller designed for embedded applications. It is based on an 8051 core and offers a range of peripherals and features that make it suitable for various control and communication tasks.
Applications
- Industrial control systems
- Consumer electronics
- Motor control applications
- Smart home devices
- Data acquisition systems
Features
- 8051 compatible core
- On-chip Flash memory for program storage
- SRAM for data storage
- Timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- GPIO pins for general-purpose input/output
Benefits
- Easy integration into existing 8051-based systems
- Flexibility for a wide range of applications
- Reduced external component count due to integrated peripherals
- Cost-effective solution for embedded control
- Simplified software development with existing 8051 toolchains
Additional Details
The W7758AL microcontroller operates on a 5V power supply. It has a variety of interrupt sources. The on-chip Flash memory allows for easy in-system programming and updates. The serial communication interfaces enable communication with other devices and systems. Winbond provides comprehensive documentation and software tools to support the development of applications based on the W7758AL. Specific memory sizes and clock speeds vary depending on the exact part number. Consult the datasheet for detailed electrical characteristics, pinout diagrams, and programming information. Power consumption is a critical parameter, and the datasheet provides detailed information on typical and maximum current draw under various operating conditions. Consideration should be given to proper decoupling and noise filtering when designing with the W7758AL.
The W7758AL is available in different package options depending on the number of I/O pins required.