EN
  • EN
  • DE

W78E516BF-40

Part No W78E516BF-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410064-W78E516BF-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E516BF-40 CAD Model

Description

The W78E516BF-40 is a microcontroller from Winbond Electronics based on the 8051 architecture. It offers a robust set of features suitable for a variety of embedded applications. The '40' likely indicates a clock speed of 40 MHz.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in devices like set-top boxes, remote controls, and home appliances.
  • Automotive Electronics: Employed in dashboard controllers, sensor interfaces, and simple engine management systems.
  • Security Systems: Integrated into alarm systems, access control devices, and surveillance equipment.
  • Communication Devices: Used in modems, routers, and wireless communication modules.

Features

  • 8051 Core: Industry-standard instruction set ensuring compatibility and ease of programming.
  • On-Chip Flash Memory: 64KB of flash memory for program storage, allowing for easy updates and reprogramming.
  • SRAM: Integrated SRAM for data storage during operation.
  • Timers/Counters: Multiple timers and counters for precise timing control and event counting.
  • Serial Communication: UART for serial data transfer, enabling communication with other devices.
  • Parallel Ports: Multiple parallel I/O ports for interfacing with external peripherals.
  • Interrupt System: Flexible interrupt system for handling asynchronous events.
  • Power Management: Low-power modes to minimize energy consumption.

Benefits

  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for budget-sensitive applications.
  • Easy to Program: Well-documented instruction set and readily available development tools simplify the programming process.
  • Wide Availability: Being based on the 8051 core, it benefits from a large community and readily available resources.
  • Versatile: Suitable for a wide range of applications due to its flexible feature set.
  • Reliable Performance: Winbond is a reputable manufacturer known for producing reliable components.

Additional Details

The W78E516BF-40 operates on a 5V power supply. It comes in a variety of package options, including DIP and PLCC. The device includes a watchdog timer for increased system reliability. It's designed to operate over a wide temperature range, making it suitable for industrial environments. The exact amount of SRAM varies by the specific datasheet; refer to the official Winbond documentation for precise specifications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess