EN
  • EN
  • DE

W78E54BP-40

Part No W78E54BP-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410085-W78E54BP-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E54BP-40 CAD Model

Description

The Winbond W78E54BP-40 is a high-performance 8-bit microcontroller based on the enhanced 8051 architecture. It's designed for applications requiring more memory and processing power than the standard W78E52 series. Operating at up to 40 MHz, it provides a significant upgrade in performance, while maintaining compatibility with existing 8051-based systems. Its robust feature set makes it suitable for demanding industrial and consumer applications.

Applications:

  • Advanced Industrial Control: Implementing complex control algorithms in industrial machinery and automation systems.
  • High-Performance Consumer Electronics: Driving sophisticated features in appliances, gaming consoles, and multimedia devices.
  • Networking Devices: Handling communication protocols and data processing in network interfaces and embedded servers.
  • Medical Devices: Controlling and monitoring functions in medical equipment requiring precise timing and data analysis.
  • Robotics: Managing motor control, sensor data processing, and communication in robotic systems.

Features:

  • Enhanced 8051 Core: Improved instruction set architecture for faster execution.
  • 16KB Flash Memory: Ample on-chip flash memory for larger and more complex programs.
  • 256 Bytes of RAM: Internal RAM for data storage.
  • Three 16-bit Timer/Counters: Versatile timers for timing and counting applications.
  • Programmable Watchdog Timer: Ensures system stability and prevents lockups.
  • UART Serial Interface: Supports serial communication for data exchange.
  • Parallel Ports: Provides multiple parallel I/O ports for interfacing with external devices.
  • Interrupt System: Flexible interrupt handling capabilities.
  • Power-Saving Modes: Supports power-down modes to reduce power consumption.

Benefits:

  • Increased Performance: Enhanced core and high clock frequency provide superior processing power.
  • Larger Memory Capacity: 16KB of flash memory allows for more complex application code.
  • Versatile Peripherals: On-chip peripherals reduce the need for external components, saving cost and board space.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages.
  • Reliable Operation: Watchdog timer and robust design ensure reliable operation in harsh environments.

The W78E54BP-40 builds upon the foundation of the W78E52 series, offering a significant boost in memory capacity. The larger flash memory allows developers to implement more complex algorithms and functionalities without the limitations of smaller memory devices. The enhanced 8051 core offers a performance increase that is useful in demanding applications. The microcontroller offers efficient and reliable performance across a variety of applications, and its features and robust design make it a versatile choice for embedded systems that need a balance of performance, memory, and cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess