The Winbond W89C905F is a highly integrated single-chip Ethernet controller that provides a simple and cost-effective solution for implementing Ethernet connectivity in embedded systems. It combines a 10/100 Mbps Ethernet MAC, a PHY, and a microcontroller interface in a single package. This integration minimizes external component count and simplifies board design, making it ideal for applications where space and cost are critical.
Applications
- Embedded Ethernet devices
- Networked appliances
- Industrial control systems
- POS terminals
- Security systems
Features
- Integrated 10/100 Mbps Ethernet MAC and PHY
- Supports IEEE 802.3u standard
- Supports full-duplex and half-duplex operation
- Supports auto-negotiation
- Microcontroller interface: Supports various microcontroller interfaces, including ISA, PCI, and others
- Supports Wake-on-LAN (WOL) functionality
- Built-in buffer memory for data storage
- Low power consumption
Benefits
- Reduced system cost due to high integration
- Simplified board design and layout
- Improved system performance with fast Ethernet connectivity
- Enhanced reliability with robust Ethernet MAC and PHY
- Lower power consumption for energy-efficient applications
- Easy integration with existing microcontroller-based systems
Additional Details
The W89C905F operates from a 3.3V power supply and is available in a variety of package options. It includes comprehensive software drivers and development tools to facilitate rapid product development. Its robust design and compliance with industry standards ensure reliable operation in demanding environments. This controller is often utilized in applications requiring a stable and efficient network connection, such as industrial automation and embedded web servers.