EN
  • EN
  • DE

W972GG6JB25I

Part No W972GG6JB25I
Manufacturer Winbond Electronics
Catalog SDRAM
Description IC SDRAM 2GBIT 400MHZ 84BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Winbond Electronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 2Gb (128M x 16)
Clock Frequency 200MHz
Write Cycle Time - Word, Page 15ns
Access Time 400ps
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 84-TFBGA
Manufacturer Package 84-WBGA (11x13)
Win Source Part Number 799301-W972GG6JB25I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W972GG6JB25I CAD Model

Description

The W972GG6JB25I is a 256M x 16 bit DDR2 SDRAM from Winbond Electronics. It's a high-speed, double data rate synchronous dynamic RAM, designed to provide high bandwidth and low latency for various memory-intensive applications.

Applications

  • Graphics cards
  • Gaming consoles
  • Embedded systems
  • Networking equipment
  • Industrial control systems

Features

  • 256M x 16 bit organization
  • DDR2 SDRAM
  • Double data rate architecture
  • Clock frequency: Up to 400MHz (DDR2-800)
  • Operating voltage: 1.8V
  • Differential clock inputs (CK and /CK)
  • 8 internal banks for concurrent operations
  • Data mask (DM) for partial write operations
  • Auto refresh and self refresh modes

Benefits

  • High bandwidth memory solution
  • Low latency data access
  • Improved system performance
  • Reduced power consumption compared to older memory technologies
  • Cost-effective memory solution

Additional Details

The W972GG6JB25I operates at a voltage of 1.8V, providing a good balance between performance and power consumption. The DDR2 architecture doubles the data transfer rate compared to SDR SDRAM, enhancing system throughput. It supports various power-saving modes, such as auto-refresh and self-refresh, to minimize power consumption during idle periods. With its high capacity and speed, this DDR2 SDRAM is suitable for applications requiring fast and efficient memory access.

You May Also Be Interested in

Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
CXMT
BGA-200 Memory (ICs) RoHS
Lowest to $24.6316
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess