EN
  • EN
  • DE

W9816G6CH-6

Part No W9816G6CH-6
Manufacturer Winbond Electronics
Catalog SDRAM
Description 512K × 2 BANKS × 16 BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410508-W9816G6CH-6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9816G6CH-6 CAD Model

Description

The W9816G6CH-6 is a 256Mbit SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Winbond. It is designed for applications requiring high-speed data access and a significant amount of memory, commonly found in various embedded systems and consumer electronics.

Applications:

  • Embedded Systems
  • Networking Equipment (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, Digital TVs)
  • Industrial Control Systems
  • Printers and Scanners

Features:

  • Capacity: 256Mbit (16M x 16)
  • Organization: Configured as 16M words x 16 bits
  • Clock Rate: The "-6" likely indicates a specific speed grade, typically around 166 MHz.
  • CAS Latency: Supports CAS Latency (CL) options of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Power Supply: Operates at 3.3V power supply.
  • Interface: LVTTL compatible inputs and outputs for easy integration.
  • Refresh Modes: Includes auto-refresh and self-refresh modes for data retention.
  • Package: Typically available in TSOP (Thin Small Outline Package) for compact design.
  • Operating Temperature: Designed for standard commercial operating temperature ranges.

Benefits:

  • High-Speed Performance: Enables fast data access and transfer, improving overall system performance.
  • Large Memory Capacity: Provides ample memory space for demanding applications.
  • Low Power Consumption: Incorporates power-saving modes to reduce energy consumption in portable devices.
  • Reliable Operation: Manufactured by Winbond, ensuring high reliability and stability.
  • Easy Integration: LVTTL interface simplifies integration into existing systems.

The W9816G6CH-6 integrates features such as burst mode operations, auto-refresh capabilities, and power-down modes to optimize performance and power efficiency. It is designed to meet the demands of high-performance, cost-sensitive applications. Its compatibility with standard LVTTL interfaces makes integration into existing systems straightforward.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess