EN
  • EN
  • DE

W9825G6PH-6

Part No W9825G6PH-6
Manufacturer Winbond Electronics
Catalog SD
Description SD 16Mx16 PC133 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945451-W9825G6PH-6
Series *
Ultra Librarian 3D Model Ultra Librarian W9825G6PH-6 CAD Model

Description

The W9825G6PH-6 is a 256M x 16 bit SDRAM (Synchronous Dynamic Random Access Memory) from Winbond Electronics. It's designed for applications requiring high memory bandwidth and fast access times.

Applications:

  • Graphics Cards
  • Digital TVs
  • Set-Top Boxes
  • Gaming Consoles
  • Networking Devices

Features:

  • 256M x 16 bit organization
  • Clock frequency: 166 MHz
  • Data rate: up to 333 Mbps
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, full page
  • Auto precharge option for each burst access
  • Self Refresh Mode
  • Package: TSOP II 54-Pin

Benefits:

  • High Bandwidth: Provides fast data transfer rates.
  • Fast Access Times: Improves overall system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Programmable Burst Length: Optimizes memory access for different application needs.
  • Auto Precharge: Simplifies memory management.

Additional Details:

The W9825G6PH-6 operates at a clock frequency of 166 MHz, enabling data rates of up to 333 Mbps. It uses a single 3.3V power supply and has LVTTL compatible inputs and outputs. The programmable burst length (1, 2, 4, 8, or full page) allows for flexible memory access patterns. The auto precharge option simplifies memory management.

The Self Refresh Mode reduces power consumption during idle periods. This SDRAM is packaged in a 54-pin TSOP II package and is suited for use in high-performance applications needing reliable, fast memory access.

You May Also Be Interested in

Elpida Memory
SD 4Mx32 133MHz TSOP Ind Pb-Free
Need more? Email Us
Elpida Memory
SD 8Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 8Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Elpida Memory
SD 8Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz FBGA
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Low Pwr
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz Pb-Free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess