EN
  • EN
  • DE

W9864G2GH-7

Part No W9864G2GH-7
Manufacturer Winbond Electronics
Catalog SDRAM
Description 512K X 4 BANKS X 32BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410540-W9864G2GH-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9864G2GH-7 CAD Model

Description

The W9864G2GH-7 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. This SDRAM offers a substantial memory capacity paired with quick data accessibility, making it well-suited for a variety of applications demanding high-performance memory solutions.

Applications:

  • Advanced Gaming Systems: Provides the necessary memory for rendering complex game environments and handling large textures.
  • High-Performance Graphics Cards: Supports the memory bandwidth requirements of modern GPUs for smooth graphics processing.
  • Networking Equipment: Facilitates high-speed data transfer in routers, switches, and other networking devices.
  • Digital Signal Processing (DSP) Systems: Provides memory for real-time signal processing applications.
  • Industrial Automation: Supports memory-intensive tasks in automated control systems.

Features:

  • Memory Capacity: 512Mbit (32Meg x 4 banks x 4/8/16 bits) for storing large datasets.
  • Operating Frequency: Supports frequencies up to 143 MHz.
  • Power Supply: Operates on a single 3.3V power supply.
  • LVTTL I/O: LVTTL compatible inputs and outputs ensure broad compatibility with various devices.
  • Internal Banks: Features 4 internal memory banks for efficient memory management.
  • Programmable Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page for flexible data transfer.
  • Burst Type: Supports both Sequential and Interleaved burst types.
  • Precharge Functions: Includes Auto Precharge and Controlled Precharge features.
  • Refresh Cycles: Maintains data integrity with 8K refresh cycles over 64ms.
  • Packaging Options: Available in various package options, including TSOP and BGA.

Benefits:

  • Enhanced Data Throughput: Facilitates rapid data transfer, improving overall system performance.
  • Large Memory Capacity: Provides ample space for storing data-intensive applications and complex program code.
  • Efficient Power Consumption: Ideal for applications where power efficiency is a key consideration.
  • Cost-Effective Solution: Delivers a competitive balance between performance and cost.
  • Easy Integration: Designed for seamless integration with standard memory controllers and interfaces.

Additional Details:

The W9864G2GH-7 SDRAM utilizes a synchronous interface, which synchronizes data transfers with a clock signal, enabling higher data transfer rates compared to asynchronous memory designs. It operates on a 3.3V power supply, simplifying power system design and reducing overall power consumption. The LVTTL compatible inputs and outputs ensure easy integration with a broad range of processors and controllers. The programmable burst length and burst type features offer flexibility in optimizing memory access patterns for different application requirements. The auto precharge and controlled precharge functionalities streamline memory management, improving performance. The 8K refresh cycle over 64ms guarantees data reliability and integrity. This model operates at a maximum of 143 MHz, differentiating it from the W9864G2GH-5 which operates at 200MHz.

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
Lowest to $25.5749
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Winbond Electronics
IC DRAM 256M PARALLEL 54TSOP
Lowest to $10.9294
Micron Technology Inc.
IC SDRAM 512MBIT 400MHZ 84FBGA
Lowest to $10.2711
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess