EN
  • EN
  • DE

WPCN383UAOMG

Part No WPCN383UAOMG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 402992-WPCN383UAOMG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPCN383UAOMG CAD Model

Description

The Winbond WPCN383UAOMG is an embedded controller designed for a wide array of applications, with a primary focus on notebook and embedded systems. It is a highly integrated chip responsible for managing numerous system functions, contributing to overall system efficiency and stability.

Applications:

  • Notebook Computers: Functions as the main embedded controller, handling various system management tasks.
  • Embedded Systems: Suitable for industrial control, automation systems, and other embedded applications requiring comprehensive system management capabilities.
  • Motherboards: Offers essential I/O and system control functionalities.

Features:

  • Embedded Controller: Integrates multiple system management functions into a single chip, simplifying design.
  • I/O Control: Manages diverse input/output interfaces for seamless system communication.
  • Power Management: Optimizes power consumption, significantly extending battery life in portable devices.
  • Fan Control: Regulates fan speed based on system temperature, ensuring optimal cooling and preventing overheating.
  • Keyboard and Mouse Interface: Provides essential connectivity for keyboard and mouse peripherals.
  • GPIO Pins: Offers general-purpose input/output pins, allowing for flexible and customized system configurations.

Benefits:

  • System Integration: Streamlines system design by integrating multiple functions into a single chip, reducing complexity.
  • Power Efficiency: Lowers power consumption, leading to longer battery life in portable devices and reduced energy costs.
  • Thermal Management: Enhances system reliability by effectively managing system temperature and preventing damage from overheating.
  • Flexibility: Offers configurable I/O and GPIO options to accommodate a wide range of application-specific requirements.
  • Reduced BOM Cost: By integrating numerous functions, it contributes to lowering the overall bill of materials cost.

Additional Details:

Specific technical details for the WPCN383UAOMG, including operating voltage, temperature range, and package type, are typically available in the official Winbond datasheet. This embedded controller usually interfaces with the system's LPC bus and communicates with the host processor to effectively manage various system functions. Its comprehensive integration of power management, I/O control, and thermal management features makes it an indispensable component in modern notebook computers and embedded systems. The WPCN383UAOMG plays a crucial role in ensuring system stability, efficiency, and optimal performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess