EN
  • EN
  • DE
  • IT

J1B1211CCD

Part No J1B1211CCD
Manufacturer WIZnet
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr WIZnet
Package Bulk
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.526" (13.36mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Phosphor Brass
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 6.00µin (0.152µm)
Shield Material Brass
Housing Material Thermoplastic
Base Product Number J1B1211
Standard Package 120 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 876163-J1B1211CCD
Ultra Librarian 3D Model Ultra Librarian J1B1211CCD CAD Model

Description

The 876163-J1B1211CCD is a modular connector jack with magnetics manufactured by WIZnet.

  • Manufacturer: WIZnet
  • Product Name: 876163-J1B1211CCD
  • Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
  • Feature: Board guide
  • Connector Type: RJ45
  • Row: Single
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 6.00μin (0.152μm)
  • Package Type: Bulk
  • Contact Material: Phosphor brass
  • Height Above Board: 0.526" (13.36mm)
  • Shielding: Shielded with EMI finger
  • Housing Material: Thermoplastic
  • Applications: 10/100 Base-T and AutoMDIX
  • Angle Orientation: 90° angle (right)
  • Port: Single port
  • LED Color: Green - yellow
  • Number of Cores per Jack: 4
  • Tab Direction: Down
  • Mounting: Through-hole
  • Operating Temperature Range: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $9.3835
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
95501-6669 Molex Modular Connectors / Ethernet Connectors RA SMT 6/6 RJ12 LOW PROFILE datasheet, inventory, & pricing.
Lowest to $2.0403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess