EN
  • EN
  • DE
  • IT

WM8751L

Part No WM8751L
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description STEREO DAC FOR PORTABLE AUDIO APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280421-WM8751L
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8751L CAD Model

Description

The WM8751L is a high-performance, low-power stereo codec manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It is designed for portable audio devices, providing high-fidelity audio playback and recording capabilities. This codec integrates multiple functions, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), headphone amplifiers, and microphone preamplifiers, into a single chip.

Applications:

  • Portable Audio Players
  • Mobile Phones
  • Digital Voice Recorders
  • Personal Navigation Devices
  • USB Audio Interfaces

Features:

  • Stereo ADC and DAC: Provides high-quality audio conversion for playback and recording.
  • Low Power Consumption: Minimizes power usage for extended battery life.
  • Integrated Headphone Amplifier: Drives headphones directly, reducing the need for external components.
  • Microphone Preamplifier: Amplifies microphone signals for clear recording.
  • Digital Volume Control: Adjusts audio levels digitally for precise control.

Benefits:

  • High-Fidelity Audio: Provides excellent audio quality for an enhanced listening experience.
  • Extended Battery Life: Low power consumption increases operating time in portable devices.
  • Simplified Design: Integrated functionality reduces the number of external components.
  • Compact Size: Single-chip solution minimizes PCB footprint.
  • Cost-Effective: Integration reduces overall system cost.

Additional Details:

The WM8751L features a high-resolution stereo ADC and DAC, which provide exceptional audio quality with low noise and distortion. The low power consumption makes it ideal for battery-powered applications. The integrated headphone amplifier can drive a wide range of headphones, delivering clear and powerful audio. The microphone preamplifier amplifies weak microphone signals, ensuring high-quality recordings. The digital volume control allows for precise adjustment of audio levels without introducing noise or distortion. Wolfson Microelectronics (now Cirrus Logic) is a leading manufacturer of high-performance audio codecs, and the WM8751L offers a comprehensive solution for portable audio devices, providing excellent audio quality, low power consumption, and a compact design.

The WM8751L is a versatile and high-performance stereo codec that enables portable audio devices to deliver exceptional audio quality while minimizing power consumption, making it a popular choice for a wide range of audio applications.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess