EN
  • EN
  • DE
  • IT

WM8955LSEF

Part No WM8955LSEF
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842346-WM8955LSEF
Ultra Librarian 3D Model Ultra Librarian WM8955LSEF CAD Model

Description

The WM8955LSEF is a highly integrated audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It's tailored for use in portable devices demanding high-fidelity audio, low power consumption, and a small footprint. This codec integrates stereo DACs and ADCs, along with headphone drivers and sophisticated audio processing capabilities.

Applications:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Digital music players
  • Voice recorders

Features:

  • Stereo DAC and ADC
  • Integrated headphone driver
  • Low power consumption
  • Digital audio processing (DSP)
  • Microphone pre-amplifier with bias
  • I2S/PCM interface
  • Flexible clocking
  • Compact package

Benefits:

  • Superior Audio Quality: The high-performance DAC and ADC deliver exceptional sound reproduction for a rich listening experience.
  • Extended Battery Life: Optimized for low power consumption, the WM8955LSEF helps extend battery life in portable devices.
  • Space-Saving Design: The small package size allows for integration into compact devices.
  • Enhanced Audio Customization: Digital audio processing capabilities enable manufacturers to tailor the audio output to their specific requirements.
  • Simplified Audio Input: The integrated microphone pre-amplifier with bias simplifies microphone connectivity.

The integrated DSP in the WM8955LSEF enables a wide range of audio processing functions, including equalization, noise reduction, and dynamic range compression. These features allow for customization of the audio output to suit different listening environments and preferences. The codec also supports various microphone types, including electret and MEMS microphones. The I2S/PCM interface provides a standard connection to digital audio processors and other audio components. The flexible clocking options allow for seamless integration into various system architectures.

The WM8955LSEF includes a comprehensive set of power management features to further reduce power consumption. These features include dynamic power scaling, which adjusts the power consumption based on the audio activity. The codec also supports various low-power modes, such as sleep and deep sleep, to minimize power consumption when the device is not actively playing audio. The device operates over a wide supply voltage range, making it compatible with a variety of power sources.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3553 $60.3954
42+ $2.7535 $115.6470
65+ $2.6681 $173.4265
90+ $2.5814 $232.3260
116+ $2.4960 $289.5360
155+ $2.2372 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess