EN
  • EN
  • DE
  • IT

WM8974GEFL/RV

Part No WM8974GEFL/RV
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description MONO CODEC WITH SPEAKER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280455-WM8974GEFL/RV
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8974GEFL/RV CAD Model

Description

The WM8974GEFL/RV is a low-power stereo codec manufactured by Wolfson Microelectronics (now Cirrus Logic). It's designed for portable audio applications such as MP3 players, mobile phones, and other battery-powered devices. The codec integrates various audio processing functions, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), headphone amplifiers, and microphone preamplifiers.

Applications

  • MP3 Players
  • Mobile Phones
  • Portable Media Players
  • Digital Recorders
  • VoIP Devices

Features

  • Stereo ADC and DAC: Integrates high-performance stereo ADCs and DACs for audio recording and playback.
  • Low Power Consumption: Designed for low power consumption to maximize battery life in portable devices.
  • Headphone Amplifier: Includes a high-quality headphone amplifier for driving headphones directly.
  • Microphone Preamplifier: Integrates a microphone preamplifier with adjustable gain for recording audio.
  • Digital Audio Interface: Supports various digital audio interfaces such as I2S and PCM.
  • Programmable Audio Processing: Offers programmable audio processing features for equalization and other effects.
  • ALC (Automatic Level Control): Implements ALC for automatic adjustment of recording levels.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • High-Quality Audio: High-performance ADCs and DACs deliver high-quality audio recording and playback.
  • Simplified System Design: Integration of multiple audio functions simplifies system design and reduces component count.
  • Flexible Audio Processing: Programmable audio processing features allow for customization of audio effects.
  • Enhanced User Experience: Headphone amplifier and microphone preamplifier enhance the user experience.

Additional Details

The WM8974GEFL/RV typically operates from a 3.3V power supply. It is controlled via a serial interface such as I2C or SPI. The device supports various audio sample rates and bit depths. The internal headphone amplifier is capable of driving a wide range of headphone impedances. The microphone preamplifier includes features such as bias voltage and gain control. The integrated ALC function automatically adjusts the recording level to prevent clipping and distortion. This codec is widely used in portable devices where audio quality, power efficiency, and small size are critical requirements.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess