EN
  • EN
  • DE

74476012C

Part No 74476012C
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 22NH 500MA 220MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 22 Weeks
Features Unshielded Wirewound Inductor 220mOhm Max Nonstandard
Manufacturer Wurth Electronics Inc
Series WE-KI
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Case / Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 732-1781-2, 732-1781-1, 732-1781-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907932-74476012C
Ultra Librarian 3D Model Ultra Librarian 74476012C CAD Model

Description

The 74476012C is a WE-DD series double choke from Wurth Electronics Inc. These double chokes are designed for common-mode filtering in various electronic applications. They are particularly effective at suppressing common-mode noise on power lines and signal lines, improving the EMC (Electromagnetic Compatibility) performance of electronic devices.

Applications

  • Power Line Filtering: Suppressing common-mode noise on AC and DC power lines to improve EMC performance.
  • Signal Line Filtering: Reducing common-mode noise on signal lines to enhance signal integrity.
  • Motor Drives: Filtering common-mode noise generated by motor drives to prevent interference with other electronic equipment.
  • Switching Power Supplies: Reducing common-mode noise generated by switching power supplies.
  • Data Communication Lines: Filtering common-mode noise on data communication lines to improve data transmission quality.

Features

  • Double Choke Design: Provides effective common-mode noise suppression.
  • High Impedance: Offers high impedance to common-mode currents, effectively blocking noise.
  • Compact Size: Allows for easy integration into existing circuit designs.
  • Wide Frequency Range: Effective over a wide range of frequencies.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference, improving the overall EMC performance of electronic devices.
  • Enhanced Signal Integrity: Reduces noise on signal lines, improving signal transmission quality.
  • Reduced Noise: Suppresses common-mode noise, reducing unwanted interference in electronic circuits.
  • Compliance with EMC Standards: Helps equipment meet EMC standards by reducing conducted emissions.
  • Reliable Performance: Designed for reliable operation in demanding electronic environments.

This double choke provides a robust and reliable solution for common-mode filtering in various electronic applications. Its double choke design, high impedance, and compact size make it suitable for a wide range of applications where EMC performance is critical. It is designed to meet the stringent requirements of modern electronic systems, ensuring reliable operation and enhanced EMC performance.

You May Also Be Interested in

Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess