EN
  • EN
  • DE
  • IT

NCE6009AS

Part No NCE6009AS
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229758-NCE6009AS
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE6009AS CAD Model

Description

The NCE6009AS is an N-Channel enhancement mode Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. Engineered for high-efficiency switching, it prioritizes minimal power loss and rapid switching. This MOSFET is suited for applications where energy efficiency and compact design are critical.

Applications

  • DC-DC Converters
  • Power Management in Portable Devices
  • LED Lighting
  • Load Switching

Features

  • N-Channel Enhancement Mode
  • Low Gate Charge
  • Fast Switching Speed
  • Low RDS(on)
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • High efficiency reduces power dissipation and heat generation.
  • Fast switching enables higher frequency operation and improved transient response.
  • Simplified drive circuitry reduces system cost and complexity.
  • Enhanced reliability because of its avalanche rating.
  • Environmentally friendly.

Additional Details

The NCE6009AS is available in a TO-251 package. Key specs include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 9A, and a typical RDS(on) of 8 mΩ at VGS = 10V. The gate-source voltage (VGS) is rated at +/-20V. It's designed for applications demanding reliable and efficient N-channel MOSFET performance with strong thermal properties. The focus is on reducing both conduction and switching losses for greater energy efficiency. Its size and performance make it suitable for many electronic devices.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2603 $57.2660
525+ $0.2136 $112.1400
815+ $0.2070 $168.7050
1,120+ $0.2003 $224.3360
1,450+ $0.1936 $280.7200
1,940+ $0.1736 $336.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess