EN
  • EN
  • DE
  • IT

NCE6020AK

Part No NCE6020AK
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229759-NCE6020AK
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCE6020AK CAD Model

Description

The NCE6020AK is an N-Channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It's designed for high-efficiency switching applications, offering a low on-resistance, fast switching speed, and robust avalanche characteristics. This makes it suitable for a wide range of power electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Ideal for use in SMPS circuits for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Control: Used in motor control circuits to drive and control electric motors efficiently.
  • LED Lighting: Utilized in LED lighting applications for efficient power delivery to LEDs.
  • Battery Management Systems (BMS): Implemented in BMS for charging and discharging of batteries in a controlled manner.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses for enhanced performance.
  • Avalanche Rated: Provides robustness against inductive load switching.
  • Logic Level Compatible: Enables direct drive from logic-level signals for simplified circuit design.
  • RoHS Compliant: Compliant with environmental regulations for lead-free assembly.
  • Trench Technology: Utilizes trench MOSFET technology for superior on-resistance and gate charge characteristics.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Compact Design: Enables smaller and more efficient power electronic designs.
  • Reliable Performance: Provides stable and consistent operation under various operating conditions.
  • Simplified Design: Reduces the need for complex gate drive circuitry.
  • Environmentally Friendly: Compliant with RoHS standards, contributing to environmental sustainability.

Additional Details:

The NCE6020AK typically features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) that varies depending on the package and operating conditions, but often around 20A. It is commonly available in a TO-252 package for efficient heat dissipation. Designers should refer to the specific datasheet for detailed electrical characteristics and thermal performance information. This MOSFET is a suitable choice for applications requiring efficient power switching and a compact form factor.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1259 $56.0255
1,085+ $0.1033 $112.0805
1,680+ $0.1000 $168.0000
2,315+ $0.0968 $224.0920
2,995+ $0.0936 $280.3320
4,010+ $0.0839 $336.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,890 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess