EN
  • EN
  • DE
  • IT

NCE6020L

Part No NCE6020L
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229761-NCE6020L
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE6020L CAD Model

Description

The NCE6020L is an N-Channel enhancement mode Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. Designed for high-efficiency power switching applications, this MOSFET features a low on-state resistance (RDS(on)) and fast switching speed. These characteristics make it well-suited for a variety of power management and conversion systems where efficiency and performance are critical.

Applications

  • DC-DC Converters
  • Power management in portable devices
  • Motor control applications
  • Load Switching

Features

  • N-Channel Enhancement Mode
  • Low Gate Charge
  • Fast Switching Speed
  • Low RDS(on)
  • RoHS Compliant

Benefits

  • High efficiency with minimal power loss due to the low RDS(on).
  • Enables higher-frequency operation and improved transient response with fast switching speed.
  • Simplified driving circuitry due to the enhancement mode operation.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The NCE6020L is available in a TO-220 package. It is designed for through-hole mounting. It has a drain-source voltage (VDS) rating of 60V, and a continuous drain current (ID) of 20A. The RDS(on) is typically 4.5 mΩ at VGS = 10V. The gate-source voltage (VGS) is rated at +/-20V. The device's robust design ensures reliable performance in demanding power applications. Its thermal resistance helps to keep the junction temperature within safe operating limits, even under heavy load conditions. Its low gate charge makes it easy to drive and contributes to overall system efficiency.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess