EN
  • EN
  • DE
  • IT

NCE6075K

Part No NCE6075K
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229771-NCE6075K
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCE6075K CAD Model

Description

The NCE6075K is a Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. It's designed for high-efficiency switching applications, offering low on-resistance and gate charge for improved performance. This MOSFET is commonly used in power supplies, motor control, and DC-DC converters.

Applications

  • Power Supplies
  • Motor Control
  • DC-DC Converters
  • Battery Management Systems
  • LED Lighting

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free Package: Complies with environmental regulations.
  • Surface Mount Package (TO-252): Facilitates easy assembly.

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation.
  • Fast Switching: Enables higher operating frequencies and smaller component sizes.
  • Robust Operation: Avalanche rating provides protection against voltage spikes.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks.
  • Environmentally Friendly: Lead-free package complies with RoHS standards.

Additional Details

The NCE6075K is an N-channel enhancement mode power MOSFET. It's specifically designed to minimize on-state resistance (RDS(on)), providing higher efficiency in power switching applications. The device features a low gate charge (Qg), which minimizes the switching losses and allows for higher switching frequencies. The avalanche rating ensures that the MOSFET can withstand voltage transients, improving the overall robustness of the system. The device is available in a TO-252 surface mount package, which makes it easy to assemble on circuit boards.

Specifications:

  • Drain-Source Voltage (VDS): 60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 75A
  • On-Resistance (RDS(on)): 7.5 mΩ (at VGS = 10V)
  • Total Gate Charge (Qg): 35 nC (at VGS = 10V)

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess