EN
  • EN
  • DE
  • IT

NCE60P25K

Part No NCE60P25K
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229774-NCE60P25K
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCE60P25K CAD Model

Description

The NCE60P25K is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for power switching and amplification applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for various power management tasks.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Battery-Powered Devices
  • Motor Control
  • LED Lighting

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Rated
  • Lead-Free Package

Benefits:

  • High Efficiency in Power Conversion
  • Reduced Power Loss
  • Improved System Performance
  • Enhanced Reliability
  • Environmentally Friendly

Technical Specifications: The NCE60P25K typically features a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating that depends on the case temperature and cooling conditions. Its gate-source voltage (VGS) rating is usually around ±20V. The on-resistance (RDS(on)) is specified at a particular gate-source voltage and temperature.

Material and Construction: This MOSFET is constructed using advanced trench technology to achieve low on-resistance and fast switching speeds. It is packaged in a through-hole or surface-mount package, depending on the specific variant. The materials used comply with RoHS standards.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2470 $56.8100
555+ $0.2027 $112.4985
860+ $0.1963 $168.8180
1,180+ $0.1901 $224.3180
1,525+ $0.1837 $280.1425
2,045+ $0.1646 $336.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess