EN
  • EN
  • DE
  • IT

NCE609

Part No NCE609
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958556-NCE609
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE609 CAD Model

Description

The NCE609 is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. This MOSFET is designed for high-efficiency switching applications and provides a combination of fast switching speed, low on-resistance, and ruggedness. It is commonly used in DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC Converters: Used as a switching element in buck, boost, and buck-boost converters to efficiently convert DC voltage levels.
  • Power Management Circuits: Employed in battery chargers, voltage regulators, and power distribution systems to control and regulate power flow.
  • Motor Control: Utilized in motor drivers for controlling the speed and torque of DC motors.
  • LED Lighting: Integrated into LED drivers for efficient and dimmable LED lighting solutions.
  • Power Tools: Found in cordless power tools for controlling the power to the motor and extending battery life.

Features

  • N-Channel Enhancement Mode: Provides efficient switching with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy: Provides robust performance under transient conditions.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental safety.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved Thermal Performance: Low RDS(on) minimizes heat generation, allowing for smaller heat sinks.
  • Increased System Reliability: Robust design and high avalanche energy provide reliable operation under demanding conditions.
  • Simplified Circuit Design: Easy to drive and control, simplifying the design of power management circuits.
  • Cost-Effective Solution: Offers a cost-efficient way to improve the performance and reliability of power electronic systems.

Additional Details: The specific voltage and current ratings, gate charge, and thermal resistance should be obtained from the official Wuxi NCE datasheet for the NCE609. The package type (e.g., TO-252, TO-220) should also be verified to ensure proper mounting and heat dissipation. Consider the gate threshold voltage when selecting a gate driver.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2199 $56.0745
545+ $0.2060 $112.2700
845+ $0.1990 $168.1550
1,210+ $0.1851 $223.9710
1,575+ $0.1782 $280.6650
1,965+ $0.1711 $336.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess