EN
  • EN
  • DE
  • IT

NCE60P40F

Part No NCE60P40F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081673-NCE60P40F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE60P40F CAD Model

Description

The NCE60P40F is a P-Channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. This MOSFET is designed to offer efficient power switching capabilities with a focus on low on-resistance and fast switching speeds. It's engineered for applications requiring effective power management and load control.

Applications

  • Load Switching
  • Power Management Systems
  • DC-DC Converters
  • Battery-Powered Applications
  • Motor Control

Features

  • P-Channel Enhancement Mode
  • Low On-Resistance: RDS(on) = Typically 40mΩ @ VGS = -10V
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • Efficient Power Switching: The low RDS(on) minimizes power losses, contributing to higher efficiency in power conversion and switching circuits.
  • Reduced Heat Generation: Lower on-resistance reduces heat dissipation, improving overall system thermal performance and reliability.
  • Fast Response Time: Fast switching characteristics enable quick response times in switching applications, suitable for PWM control and high-frequency operation.
  • Extended Battery Life: Lower power consumption in battery-powered devices results in prolonged battery life.
  • Improved System Reliability: Avalanche rating ensures robustness against voltage transients and overvoltage conditions.

Additional Details

The NCE60P40F is typically available in a surface-mount package. This MOSFET is designed to operate within defined voltage and current limits, which must be respected to ensure proper operation and prevent damage. Detailed specifications, including voltage ratings, current ratings, and thermal characteristics, are provided in the manufacturer's datasheet. It is recommended to consult the datasheet for proper application and design considerations.

You May Also Be Interested in

Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Meled
Lowest to $0.1313
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4359 $65.3850
365+ $0.3583 $130.7795
560+ $0.3466 $194.0960
775+ $0.3350 $259.6250
1,000+ $0.3247 $324.7000
1,335+ $0.2911 $388.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess